EN
  • EN
  • DE

LM5118EVAL/NOPB

Part No LM5118EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION FOR LM5118 / LM5118 DC to DC Controller 12VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Output Current 3A
Voltage - Input 5 V ~ 75 V
Regulator Topology Buck-Boost
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM5118
Win Source Part Number 779329-LM5118EVAL/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM5118
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5118EVAL/NOPB CAD Model

Description

The LM5118EVAL/NOPB is a meticulously designed evaluation board from Texas Instruments, created to demonstrate the capabilities of the LM5118 Wide Voltage Range Buck-Boost Controller. This evaluation module (EVM) provides a fully assembled and tested circuit for evaluating the LM5118Q, which is a highly versatile controller designed to manage power supplies that require a buck-boost voltage conversion.

Key Features:

  • Versatile Input Range: The LM5118EVAL/NOPB operates over a wide input voltage range from 3.0V to 75V, making it suitable for a broad array of applications, including automotive, industrial, and telecommunications.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the requirements of the target application, ensuring compatibility with a variety of devices.
  • High-Efficiency Operation: The LM5118 controller incorporates an advanced design that maximizes efficiency, reducing heat generation and improving system reliability.
  • Integrated Features: The controller includes an array of integrated features such as soft start, undervoltage lockout, overcurrent protection, and thermal shutdown, providing a robust and reliable power management solution.

Applications:

The LM5118EVAL/NOPB evaluation board is ideal for testing and prototyping power solutions for a variety of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunication infrastructure
  • Portable and battery-powered equipment

Design and Layout:

The evaluation board is designed to be user-friendly, with clearly marked test points and onboard indicators. It is laid out to optimize the performance characteristics of the LM5118 controller and to facilitate easy evaluation of the device's features and capabilities.

Support and Documentation:

Comprehensive technical documentation, including schematics, bill of materials, layout files, and user guides, is available to support the development and testing process. Additionally, Texas Instruments provides extensive online resources, including application notes and design tools, to assist engineers in leveraging the full potential of the LM5118EVAL/NOPB evaluation board.

You May Also Be Interested in

Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess