EN
  • EN
  • DE

LM5155DSSR

Part No LM5155DSSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 12-WSON (3x2)
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 2.97V ~ 45V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-WSON (3x2)
Family Name LM5155
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM5155DSSRTR, 296-LM5155DSSRDKR, 296-LM5155DSSRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923272-LM5155DSSR
Ultra Librarian 3D Model Ultra Librarian LM5155DSSR CAD Model

Description

Introducing the LM5155DSSR from Texas Instruments

The LM5155DSSR is a versatile and high-performance wide input voltage non-synchronous boost controller designed by Texas Instruments to cater to a broad range of power supply applications. This advanced component is engineered to handle a wide input voltage range from 3.5V to 42V, making it an ideal choice for systems that require a stable and efficient voltage boost conversion.

With its ability to drive an external MOSFET, the LM5155DSSR can accommodate high-power applications with ease. The device is equipped with a slew of features that make it highly adaptable and efficient. One of the key attributes of this boost controller is its peak current-mode control, which ensures stable operation over a wide range of input voltages and output loads.

The LM5155DSSR also boasts an adjustable switching frequency, ranging from 100 kHz to 2.2 MHz, allowing designers to optimize the performance of their power supply for either efficiency or component size. Additionally, the device features a low shutdown quiescent current, which makes it suitable for battery-powered applications where energy efficiency is paramount.

Protection is a critical aspect of any power supply design, and the LM5155DSSR comes equipped with robust protection features. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions. The device's programmable soft-start function also helps to prevent inrush current-related issues at startup.

Available in a small 3.5 mm x 5.5 mm WSON-10 package, the LM5155DSSR is designed for compact PCB layouts, making it an excellent choice for space-constrained applications. Whether it's used in automotive, industrial, or portable electronics, this boost controller is built to deliver reliable and efficient performance.

Overall, the LM5155DSSR from Texas Instruments stands out as a high-quality, feature-rich solution for designers looking to implement a boost converter in their power management designs. With its wide input voltage range, flexible operation, and comprehensive protection features, it's ready to tackle the most demanding power supply challenges.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4979 $52.4265
85+ $1.2291 $104.4735
130+ $1.1907 $154.7910
175+ $1.1523 $201.6525
225+ $1.1139 $250.6275
305+ $0.9986 $304.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,388 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess