EN
  • EN
  • DE
  • IT

LM5176QPWPTQ1

Part No LM5176QPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description .5-55VIN 4 SWITCH BUCK-BOOST CON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM5176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50812-6, LM5176QPWPTQ1-ND, 296-50812-1, 296-50812-2
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852591-LM5176QPWPTQ1
Ultra Librarian 3D Model Ultra Librarian LM5176QPWPTQ1 CAD Model

Description

Product Overview: Texas Instruments LM5176QPWPTQ1

The LM5176QPWPTQ1 is a robust and versatile DC-DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is engineered to cater to a wide range of automotive and industrial applications, offering a comprehensive solution for efficient power conversion.

Key Features:

  • Wide Input Voltage Range: The LM5176QPWPTQ1 operates over an impressive input voltage range from 4V to 55V, making it suitable for handling varying input sources and ensuring consistent performance across diverse operating conditions.
  • Dual-Mode Operation: It supports both buck (step-down) and boost (step-up) conversion modes, providing the flexibility to maintain the output voltage above or below the input voltage as required by the application.
  • High Efficiency: With its advanced design, the device achieves high efficiency, which is critical for minimizing heat generation and power loss in automotive and industrial systems.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 2.2 MHz, allowing designers to optimize the converter for size, efficiency, and performance by selecting the appropriate external components.
  • Thermal Management: The LM5176QPWPTQ1 is equipped with thermal shutdown and overcurrent protection features, ensuring reliable operation under harsh conditions and safeguarding against potential damage caused by excessive heat or current.
  • Automotive-Qualified: As part of Texas Instruments' Q1 series, this product is AEC-Q100 qualified, meeting stringent automotive industry standards for reliability and performance.

Applications:

The LM5176QPWPTQ1 is ideal for a range of applications in the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and powertrain controls. It is also well-suited for industrial applications such as power supplies for automation equipment, portable devices, and renewable energy systems.

Packaging and Availability:

Offered in a thermally enhanced HTSSOP-28 package, the LM5176QPWPTQ1 ensures efficient heat dissipation and compact design, fitting into space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and simulation tools, to facilitate the integration of this converter into various designs.

You May Also Be Interested in

Maxim Integrated
IC CPU CONTROLLER DUAL QFN / Regulator Output DC-DC Controller IC
Need more? Email Us
Semtech Corporation
IC REG CTLR SYNC BUCK 12MLPD
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS,
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0193
ON Semiconductor
SS SOT23 VHF XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $1.4463
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Lowest to $12.7903

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9093 $59.4558
13+ $8.1307 $105.6991
20+ $7.8766 $157.5320
27+ $7.6225 $205.8075
34+ $7.3684 $250.5256
46+ $6.6062 $303.8852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess