EN
  • EN
  • DE

LM53601NQDSXRQ1

Part No LM53601NQDSXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A 10WSON  /  Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LM53601
Other Names 2156-LM53601NQDSXRQ1,TEXTISLM53601NQDSXRQ1
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249664-LM53601NQDSXRQ1
Ultra Librarian 3D Model Ultra Librarian LM53601NQDSXRQ1 CAD Model

Description

Product Overview: LM53601NQDSXRQ1 from Texas Instruments

The LM53601NQDSXRQ1 is a high-performance automotive-grade step-down converter designed by Texas Instruments to meet the stringent requirements of the automotive industry. This advanced power management integrated circuit (PMIC) is particularly suitable for applications that demand high efficiency, compact size, and reliability under harsh conditions.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.5V to 36V input, making it versatile for various automotive applications, including those that need to withstand cold-crank and stop-start conditions.
  • High-Efficiency Synchronous Buck Converter: Its synchronous buck design ensures high efficiency, which is critical for reducing heat and improving system performance.
  • Output Current Capability: The LM53601NQDSXRQ1 can deliver a continuous output current of up to 1A, suitable for powering a wide range of automotive electronics.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 2.2 MHz, which allows designers to optimize the size of the external components and manage electromagnetic interference (EMI).
  • Thermal Performance: Enhanced thermal performance is achieved through a 3.5mm x 3.5mm wettable flank QFN package, which aids in heat dissipation and allows for optical inspection of solder joints.
  • Robust Protection Features: The device includes cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout to ensure the protection of the system under abnormal operating conditions.

Applications

The LM53601NQDSXRQ1 is designed to meet the needs of various automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other power-sensitive modules. Its robust design ensures reliable operation in the challenging electrical environment of modern vehicles.

Quality and Reliability

As an automotive-qualified product, the LM53601NQDSXRQ1 complies with the AEC-Q100 standard for stress resistance, ensuring its performance and longevity in the automotive sector. Texas Instruments' commitment to quality ensures that this power converter will deliver the consistent performance required for critical automotive applications.

For engineers looking for a reliable and efficient power solution for their automotive designs, the LM53601NQDSXRQ1 from Texas Instruments stands out as a superior choice that balances performance, size, and durability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8450 $53.0700
14+ $7.2575 $101.6050
22+ $7.0307 $154.6754
30+ $6.8039 $204.1170
39+ $6.5771 $256.5069
51+ $5.8967 $300.7317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess