EN
  • EN
  • DE

LM62435BPPQRJRRQ1

Part No LM62435BPPQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 36-V, 3.5-A, L  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LM62435
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM62435BPPQRJRRQ1TR
Standard Package 3,000
Win Source Part Number 972989-LM62435BPPQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM62435BPPQRJRRQ1 CAD Model

Description

The LM62435BPPQRJRRQ1 is a state-of-the-art automotive-grade step-down voltage regulator designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of automotive applications, providing reliable and efficient voltage conversion for a wide range of systems.

Key Features

  • High-Efficiency Performance: The LM62435BPPQRJRRQ1 boasts an exceptional efficiency rate, which minimizes energy loss and heat generation, ensuring optimal performance even under harsh automotive conditions.
  • Wide Input Voltage Range: Designed to accommodate a broad spectrum of input voltages, this component can efficiently operate with input voltages from 3.8V to 36V, making it versatile for various automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set to meet the specific requirements of the target application, ensuring compatibility with a diverse array of automotive electronics.
  • Robust Thermal Management: The IC features excellent thermal performance, which is crucial in maintaining stability and prolonging the lifespan of both the regulator and the systems it powers.
  • Automotive Qualification: This product meets the AEC-Q100 standard for automotive reliability, signifying its suitability for use in vehicle applications where durability and consistent performance are paramount.

Applications

The LM62435BPPQRJRRQ1 is ideal for various automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics
  • Powertrain Systems

Quality and Reliability

TI's commitment to quality is evident in the LM62435BPPQRJRRQ1, with its rigorous testing and certification processes ensuring that each component delivers consistent performance and reliability. Customers can trust this voltage regulator to meet the stringent requirements of their automotive applications, providing peace of mind and a guarantee of excellence.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4787 $52.3509
17+ $6.1364 $104.3188
26+ $5.9446 $154.5596
35+ $5.7528 $201.3480
45+ $5.5611 $250.2495
61+ $4.9858 $304.1338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,895 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess