EN
  • EN
  • DE

LM628N-8/NOPB

Part No LM628N-8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC) Servo, Brushed DC Servo
Purpose Controller - Commutation, Direction Management
Applications General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 28-DIP
Win Source Part Number 134191-LM628N-8/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 13
Ultra Librarian 3D Model Ultra Librarian LM628N-8/NOPB CAD Model

Description

The LM628N-8/NOPB is a high-performance, precision motion controller chip manufactured by Texas Instruments, a renowned global semiconductor company.

  • Applications: Robotics, machine tools, computer peripherals, and automated assembly systems.
  • Pins: 8
  • Input Voltage Range: 6V to 28V
  • Motor Control: DC and stepper motors
  • Core: Digital signal processor (DSP)
  • Programming Options: Acceleration, velocity, and position parameters
  • Motion Sequences: Performs complex, high-speed sequences with minimal host supervision.
  • Precision: Up to 0.1 microns
  • Protection: Over-temperature and under-voltage lockout protection
  • Environmental Compliance: RoHS directive compliant

You May Also Be Interested in

Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Toshiba Semiconductor and Storage
Lowest to $1.8818
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $185.3384 $185.3384
2+ $166.1655 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess