EN
  • EN
  • DE
  • IT

LM6588MT/NOPB

Part No LM6588MT/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP TFT-LCD QD 16V 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 24MHz
Slew Rate 15 V/μs
Operating Supply Current 800μA
Channel Output Current 230mA
Supply Voltage - Operating 5 V to 16 V, ±2.5 V to 8 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 143364-LM6588MT/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6588MT/NOPB CAD Model

Description

The LM6588MT/NOPB from Texas Instruments is a high-speed operational amplifier that offers superior performance, high accuracy, and versatility. It is designed to meet the stringent demands of modern electronic applications, making it a top choice for engineers and designers worldwide.

  • Product Type: High-speed operational amplifier
  • Package: TSSOP (Thin Shrink Small Outline Package) with 14 pins
  • Key Features:
    • High Slew Rate: handles fast-changing signals
    • Low Input Noise Voltage: ensures high accuracy and precision in signal amplification
    • Low Input Bias and Offset Currents: minimizes input current for applications requiring high input impedance
    • Wide Supply Voltage Range: provides flexibility and compatibility with various systems
    • High Output Current Drive Capability: beneficial in driving heavy loads
  • Environmental Standards: RoHS compliant
  • Applications: video and imaging devices, telecommunication systems, audio systems, test equipment

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP / Video Amp 1 Voltage Feedback 8-HVSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.5214
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9250
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $93.2850
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP / Video Amp 1 Voltage Feedback 8-VSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14HTSSOP / Video Amp 3 Voltage Feedback 14-HTSSOP
Need more? Email Us
Texas Instruments
IC AMP GENERAL PURPOSE SC70-6
Lowest to $0.4160
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess