EN
  • EN
  • DE

LM723CH

Part No LM723CH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Voltage Regulator | IC REG LIN POS ADJ 150MA TO100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 2V
Maximum Output Voltage 37V
Output Current 150mA
PSRR 86dB ~ 74dB (50Hz ~ 10kHz)
Control Features Current Limit, Frequency Control
Protection Features Short Circuit
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-100-10 Metal Can
Supplier Device Package TO-100-10
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1200636-LM723CH
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM723CH CAD Model

Description

The LM723CH is a versatile voltage regulator integrated circuit (IC) from Texas Instruments, renowned for its reliability and flexibility in various electronic applications. This IC is particularly designed to cater to the needs of high-precision voltage regulation tasks, making it an ideal choice for power supplies, instrumentation, and other electronic devices that require stable voltage levels.

Key Features

  • Adjustable Output Voltage: The LM723CH offers an adjustable output voltage range from 2V to 37V, allowing for customization according to specific application requirements.
  • High Output Current: Capable of delivering up to 150mA of output current, this IC can be paired with external transistors to boost the output current further, making it suitable for more demanding applications.
  • Low Standby Current: The low standby current of the LM723CH ensures efficient operation, reducing power consumption when the device is not actively regulating voltage.
  • Versatile Configuration: This IC supports both series and shunt regulator configurations, providing design flexibility for a wide range of circuit topologies.
  • Current Limiting and Thermal Shutdown: Built-in current limiting and thermal shutdown features protect the IC and the connected components from damage due to overcurrent or excessive temperature conditions.

Applications

The LM723CH is used in a variety of applications that require precise voltage regulation. Some common use cases include:

  • Power supplies for laboratory and industrial equipment
  • Battery chargers
  • Automotive electronics
  • Instrumentation and test equipment
  • Analog circuits requiring stable voltage supply

Package and Quality

The LM723CH is housed in a robust TO-100 metal can package, ensuring durability and protection against environmental factors. Texas Instruments' commitment to quality means that each IC is rigorously tested to meet high standards of performance and reliability.

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the LM723CH, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their projects effectively.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1072 $56.8576
18+ $5.8315 $104.9670
27+ $5.6493 $152.5311
37+ $5.4670 $202.2790
48+ $5.2848 $253.6704
64+ $4.7381 $303.2384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess