EN
  • EN
  • DE

LM7321QMF/NOPB

Part No LM7321QMF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 18V/µs
Gain Bandwidth Product 20 MHz
Current - Input Bias 1.1 µA
Voltage - Input Offset 700 µV
Current - Supply 1.1mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM7321
Other Names -296-45162-1,296-45162-1,296-45162-2,LM7321QMF/NOPB,-LM7321QMF/NOPB,296-45162-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260442-LM7321QMF/NOPB
Ultra Librarian 3D Model Ultra Librarian LM7321QMF/NOPB CAD Model

Description

The LM7321QMF/NOPB is a high-performance operational amplifier from Texas Instruments, designed to cater to a wide array of applications requiring precision and efficiency. This op-amp boasts a unique combination of high speed, low distortion, and low power consumption, making it an ideal choice for professional-grade audio, instrumentation, and control systems.

Key Features

  • High Speed: With a slew rate of 20 V/µs and a gain bandwidth product of 27 MHz, the LM7321QMF/NOPB ensures fast and accurate signal processing, which is crucial for high-speed applications.
  • Low Distortion: It offers a Total Harmonic Distortion plus Noise (THD+N) of 0.02%, minimizing signal corruption and ensuring high-fidelity audio reproduction and precise instrumentation readings.
  • Wide Supply Range: The device can operate from a supply voltage range of ±2.5 V to ±12 V, or from a single supply of 5 V to 24 V, providing flexibility in various circuit configurations.
  • Output Short-Circuit Protection: With built-in short-circuit protection, the LM7321QMF/NOPB is safeguarded against potential damage caused by output to ground or to the power supply shorts, enhancing its reliability and longevity.
  • Low Input Bias Current: The input bias current is typically 20 nA, which reduces errors in applications with high source impedances.

Applications

  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Control Systems

The LM7321QMF/NOPB is available in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its robust design complies with the demanding Automotive Electronics Council (AEC-Q100) standards, which ensures that it meets the stringent requirements of automotive applications. Whether you're designing high-end audio equipment or precision control systems, the LM7321QMF/NOPB operational amplifier from Texas Instruments is a reliable and versatile choice that delivers performance you can count on.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1170 $50.2650
110+ $0.9165 $100.8150
170+ $0.8879 $150.9430
235+ $0.8592 $201.9120
305+ $0.8306 $253.3330
405+ $0.7447 $301.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,240 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess