EN
  • EN
  • DE

LM79L05ACM/NOPB

Part No LM79L05ACM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Series 3-Terminal Negative Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -35V
Output Voltage -5V
Output Current 100mA
Operating Supply Current 6mA
PSRR 50dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1200790-LM79L05ACM/NOPB
Manufacturer Homepage www.ti.com
Family Name LM79L05AC
Introduction Date September 24, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM79L05ACM/NOPB CAD Model

Description

Product Overview: LM79L05ACM/NOPB

The LM79L05ACM/NOPB is a fixed-output voltage regulator from Texas Instruments, designed to deliver a stable -5V output. This linear regulator is part of the LM79xx series, known for providing negative voltage regulation with high precision. The device is encapsulated in an SOP-8 (Small Outline Package) making it suitable for space-constrained applications.

Key Features

  • Output Voltage: The LM79L05ACM/NOPB provides a fixed output voltage of -5V, which is essential for applications that require a stable and precise negative voltage supply.
  • Output Current: It can deliver an output current up to 100mA, making it suitable for a wide range of low-power applications.
  • Voltage Accuracy: With a high level of accuracy in voltage regulation, the device ensures reliable operation for sensitive electronic components.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive power dissipation.
  • Short Circuit Protection: The short circuit protection feature enhances the safety and reliability of the regulator by preventing damage during fault conditions.
  • Low Power Consumption: The LM79L05ACM/NOPB is designed for low power consumption, making it an excellent choice for energy-sensitive designs.
  • Package Type: Offered in an SOP-8 package, the device occupies minimal board space and is easy to integrate into a variety of circuit designs.
  • Green Product: The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards.

Applications

The LM79L05ACM/NOPB is versatile and can be used in numerous applications that require a regulated negative voltage supply. It is commonly found in:

  • Power supplies for operational amplifiers and other linear ICs
  • Instrumentation and control systems
  • Analog circuits requiring precise voltage regulation
  • Automotive electronics
  • Battery-powered devices

Conclusion

The LM79L05ACM/NOPB from Texas Instruments is a reliable and efficient solution for applications needing a fixed -5V regulated power supply. With its compact size, built-in protection features, and compliance with environmental standards, this voltage regulator is an excellent choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2620 $51.0900
470+ $0.2150 $101.0500
725+ $0.2083 $151.0175
995+ $0.2015 $200.4925
1,285+ $0.1948 $250.3180
1,720+ $0.1747 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,520 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess