EN
  • EN
  • DE

LM81CIMTX-3

Part No LM81CIMTX-3
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description Serial Interface ACPI-Compatible Microprocessor System Hardware Monitor | IC MPU SYSTEM HDWR MON 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Maximum)
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 2.8V ~ 3.8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number LM81
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200821-LM81CIMTX-3
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM81CIMTX-3 CAD Model

Description

Introducing the LM81CIMTX-3 from Texas Instruments

The LM81CIMTX-3 is a sophisticated sensor from Texas Instruments, designed to offer precise monitoring of system temperatures, voltages, and fan speeds in complex electronic systems. This high-performance integrated circuit is part of TI's renowned portfolio of hardware monitoring and protection solutions, tailored to meet the demands of a wide range of applications, from servers and computers to industrial and networking equipment.

At its core, the LM81CIMTX-3 features a set of analog-to-digital converters (ADCs) that enable it to accurately measure temperatures through an onboard temperature sensor and two remote diode-connected transistors. This capability is crucial for maintaining optimal thermal conditions and ensuring the longevity and reliability of critical system components.

In addition to temperature sensing, the LM81CIMTX-3 is equipped with seven voltage measurement inputs. These inputs are adept at monitoring both positive and negative power supply voltages, providing system designers with a comprehensive overview of the power health within their systems. The device is also capable of measuring the speed of up to three cooling fans, which is essential for maintaining adequate airflow and preventing overheating.

One of the standout features of the LM81CIMTX-3 is its versatility in communication. It utilizes the industry-standard System Management Bus (SMBus) for data transfer, making it compatible with a wide array of microcontrollers and processors. This ensures that system designers can easily integrate the LM81CIMTX-3 into their existing designs without the need for extensive modifications.

The LM81CIMTX-3 is available in a compact 24-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it an excellent choice for systems where board real estate is at a premium.

Overall, the LM81CIMTX-3 from Texas Instruments is a robust and reliable solution for system monitoring. By providing critical insights into system health, it helps engineers to preemptively identify potential issues and take corrective actions, thereby enhancing system stability and performance.

You May Also Be Interested in

Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Texas Instruments
Lowest to $23.4503
Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9156 $54.0716
25+ $4.0333 $100.8325
39+ $3.9072 $152.3808
53+ $3.7812 $200.4036
69+ $3.6552 $252.2088
92+ $3.2770 $301.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,697 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess