EN
  • EN
  • DE

LM9076QBMA-3.3/NOPB

Part No LM9076QBMA-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Family Name LM9076
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM9076QBMA, LM9076QBMA-3.3-ND, LM9076QBMA-3.3, -LM9076QBMA-3.3-NDR, LM9076QBMA33NOPB
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877573-LM9076QBMA-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM9076QBMA-3.3/NOPB CAD Model

Description

Product Overview: LM9076QBMA-3.3/NOPB

The LM9076QBMA-3.3/NOPB is a robust, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is tailored to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

With its impressive dropout voltage of just 40mV at a 150mA load, the LM9076QBMA-3.3/NOPB ensures efficient operation even in scenarios where the input voltage is very close to the output voltage. This feature is particularly beneficial for battery-operated devices, where maximizing the usage of available power is crucial.

Key Features

  • Fixed Output Voltage: The device provides a steady 3.3V output, which is a common requirement for many digital circuits and microcontroller-based systems.
  • High Accuracy: Output voltage accuracy is maintained within ±3%, ensuring reliable performance for sensitive electronic components that demand precise voltage levels.
  • Low Quiescent Current: The LM9076QBMA-3.3/NOPB boasts a low quiescent current, which is ideal for battery-powered applications where power conservation is essential.
  • Thermal Shutdown Protection: To safeguard against overheating, the device includes a thermal shutdown feature that disables the output when the junction temperature exceeds safe operating limits.
  • Short-Circuit Protection: The built-in short-circuit protection provides additional safety, preventing damage to the regulator and the connected load in the event of a fault.
  • Automotive Grade: This component is qualified for automotive applications, meeting the stringent requirements for reliability and performance in harsh environments.

Applications

The LM9076QBMA-3.3/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Portable electronics
  • Microcontroller power supplies
  • Low-power instrumentation
  • Peripheral power supplies

With its robust design, the LM9076QBMA-3.3/NOPB from Texas Instruments is a reliable choice for designers who need a dependable power management solution that can withstand the rigors of both consumer and automotive applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4967 $53.9604
28+ $3.6896 $103.3088
42+ $3.5743 $150.1206
58+ $3.4590 $200.6220
75+ $3.3437 $250.7775
101+ $2.9978 $302.7778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess