EN
  • EN
  • DE

LM94021BIMGX

Part No LM94021BIMGX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Multi-Gain Analog Temperature Sensor | SENSOR ANALOG -50C-150C SC70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -50°C ~ 150°C
Output Type Analog Voltage
Supply Voltage (V) 1.5V ~ 5.5V
Resolution 5.5 ~ 13.6mV/°C
Features Programmable Resolution
Accuracy - Highest (Lowest) ±1.5°C (±2.7°C)
Test Condition 20°C ~ 40°C (-50°C ~ 150°C)
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200935-LM94021BIMGX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM94021BIMGX CAD Model

Description

Introducing the LM94021BIMGX Temperature Sensor from Texas Instruments

The LM94021BIMGX is a precision, low-power CMOS analog temperature sensor from Texas Instruments (TI) that offers an optimal blend of accuracy and ease of use for a wide range of temperature monitoring applications. This versatile sensor provides a linearly proportional voltage output that varies directly with temperature, making it a perfect choice for systems that require a simple, cost-effective temperature monitoring solution.

Key Features

  • Wide Temperature Range: The LM94021BIMGX is designed to operate over a broad temperature range from -50°C to +150°C, catering to diverse environmental conditions.
  • Accuracy: The device maintains an impressive accuracy of ±1.5°C without requiring calibration, ensuring reliable temperature readings.
  • Low Power Consumption: With a quiescent current of just 9µA (typical), this sensor is ideal for battery-powered and low-power applications.
  • Variable Voltage Supply: It can function within a supply voltage range of 1.5V to 5.5V, providing flexibility in system design and compatibility with various logic levels.
  • Small Form Factor: The LM94021BIMGX is available in a tiny, space-saving 4-bump ultra-thin DSBGA package, making it suitable for compact electronic devices.
  • Output Voltage Scaling: The sensor offers three different negative temperature coefficient (NTC) curves to improve system accuracy and optimize performance across the temperature range.

Applications

The LM94021BIMGX is a versatile component that can be integrated into a multitude of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Consumer Electronics
  • Industrial and Automotive Systems
  • Environmental Monitoring Equipment
  • Medical Devices

With its robust performance and compact size, the LM94021BIMGX from Texas Instruments is a go-to temperature sensor for engineers and designers looking to incorporate accurate temperature monitoring into their systems with minimal power draw and space requirements.

For more detailed information, specifications, and support documents, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0553 $52.7650
120+ $0.8659 $103.9080
180+ $0.8389 $151.0020
250+ $0.8118 $202.9500
320+ $0.7848 $251.1360
430+ $0.7036 $302.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,850 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess