The is an advanced, high-quality product from Texas Instruments, a renowned global semiconductor company known for designing, manufacturing, testing, and selling analog and embedded processing chips. This product is a precision quad operational amplifier that offers a high degree of functionality and performance.
- Key Features: Ultra-low input current noise, low power consumption, high speed
- Supply Voltage Range: 5V to 15.5V
- Output Swing: Rail-to-rail output swing into heavy loads
- Common-Mode Voltage Range: 0.3V from the negative rail
- Package: 14-pin SOIC
- Temperature Range: -40°C to 85°C
- Features: Low offset voltage, high open-loop gain, enhanced ESD protection
- Applications: Precision instrumentation, data acquisition, sample-and-hold circuits