The is a high-performance product designed and manufactured by Texas Instruments, known for its advanced semiconductor solutions. This product is part of the family of amplifiers, specifically operational amplifiers (Op-Amps), which are used to amplify weak electrical signals.
- Configuration: Quad operational amplifier
- Supply Voltage: 3V to 32V (single supply) or ±1.5V to ±16V (dual supply)
- Supply Current: 375uA
- Features: Rail-to-rail output swing, high slew rate (10.5V/μs), low input bias current (1pA), low input offset voltage (3mV)
- Package: 8-pin NSOIC
- Compliance: RoHS compliant
This product is suitable for applications such as instrumentation, active filters, and signal conditioning.