EN
  • EN
  • DE

LMC6762BIM/NOPB

Part No LMC6762BIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Dual MicroPower Rail-To-Rail Input CMOS Comparator with Push-Pull Output | IC COMP DUAL MICRPWR CMOS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Output Type Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 15mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 20μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC6762
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201264-LMC6762BIM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6762BIM/NOPB CAD Model

Description

The LMC6762BIM/NOPB is a precision, low-power, dual micro-power comparator designed by Texas Instruments to provide a high-performance solution for a wide range of applications. This integrated circuit is notable for its low voltage operation and low power consumption, making it an ideal choice for portable and battery-powered systems.

Key Features

  • Supply Voltage Range: The device operates from a supply voltage range of 2.7V to 15V, ensuring versatility across different power environments.
  • Low Power Consumption: With a typical quiescent current of only 10 μA per comparator, the LMC6762BIM/NOPB is optimized for power-sensitive applications.
  • Input Offset Voltage: It offers a low input offset voltage, which enhances the accuracy of the system in which it is implemented.
  • Push-Pull Outputs: The comparators feature push-pull outputs that can sink and source current, eliminating the need for external pull-up resistors.
  • Response Time: Fast response time is guaranteed, with a typical propagation delay of only 20 μs.
  • Temperature Range: Operating temperature range from -40°C to 85°C, allowing for reliable performance in a variety of environmental conditions.

Applications

The LMC6762BIM/NOPB is suitable for a variety of applications, including:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Portable instrumentation
  • Window comparators
  • Zero-crossing detectors
  • Voltage level translation

Quality and Reliability

The NOPB designation indicates that the product is lead-free (No Lead), which aligns with current environmental standards and regulations for electronic components. Texas Instruments is known for its commitment to quality, and the LMC6762BIM/NOPB is built to meet high reliability and performance standards.

Ordering Information

The LMC6762BIM/NOPB is available in an 8-pin SOIC package, ensuring ease of integration into various circuit designs. For ordering, availability, and detailed specifications, please visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2444 $57.7108
15+ $6.7647 $101.4705
23+ $6.5533 $150.7259
32+ $6.3419 $202.9408
41+ $6.1305 $251.3505
55+ $5.4963 $302.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,370 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess