EN
  • EN
  • DE
  • IT

LMH0034MA

Part No LMH0034MA
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Adaptive Cable Equalizer | IC HD/SD ADAPTIVE CBL EQUALIZER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications SMPTE 292M / 259 M
Interface Serial
Supply Voltage (V) 3.135V ~ 3.465V
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number LMH0034
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1201360-LMH0034MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0034MA CAD Model

Description

The LMH0034MA from Texas Instruments is a high-performance SDI (Serial Digital Interface) cable equalizer designed to facilitate the transmission of digital video signals over coaxial cable. This product is specifically engineered to equalize data transmitted over 75Ω coaxial cable for SDI signals up to 2.97 Gbps, making it an ideal solution for broadcast video applications.

Key Features

  • Supports a wide range of data rates: 143 Mbps to 2.97 Gbps, covering SD-SDI, HD-SDI, and 3G-SDI.
  • Automatic cable equalization to compensate for cable loss and extend reach up to 400m at SD-SDI, 200m at HD-SDI, and 140m at 3G-SDI.
  • Integrated cable length indicator for easy assessment of cable quality and required equalization.
  • Low power consumption, making it suitable for portable and battery-powered applications.
  • Single 3.3V power supply operation for simplified design integration.
  • Operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

  • Professional video cameras and digital video recorders.
  • Video switchers and routers.
  • Video distribution amplifiers.
  • Video editing and post-production equipment.
  • Studio to transmitter links.

The LMH0034MA is housed in a compact 16-pin WQFN package, which minimizes the footprint on the PCB and is ideal for space-constrained applications. Its advanced features, such as the integrated cable driver, make it a versatile component in any SDI-based video system. Furthermore, the device's interoperability with other SDI equipment ensures seamless integration into existing setups.

For design engineers and system integrators looking for a reliable and efficient solution for SDI signal equalization, the LMH0034MA by Texas Instruments represents a robust choice, delivering high-quality signal integrity and performance that meets the rigorous demands of professional video applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $18.0522
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180
Texas Instruments
MICROPROCESSOR CIRCUIT, PQCC28 / ISDN Interface 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Lowest to $2.0232
Diodes Incorporated
IC INTERFACE SPECIALIZED 128FQFP / PCI-to-PCI Bridge Interface 128-FQFP (14x20)
Lowest to $18.2799
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2326 $75.6978
6+ $20.7038 $124.2228
9+ $20.0567 $180.5103
12+ $19.4097 $232.9164
15+ $18.7628 $281.4420
20+ $16.8217 $336.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess