EN
  • EN
  • DE

LMH0202MT

Part No LMH0202MT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Dual SMPTE 202M / 259M Serial Digital Cable Driver | IC DUAL DGTL CABLE DVR 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Displays
Interface Serial
Supply Voltage (V) 3.135V ~ 3.465V
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number LMH0202
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1201378-LMH0202MT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0202MT CAD Model

Description

The LMH0202MT is a high-performance, adaptive cable driver designed by Texas Instruments to deliver exceptional signal integrity for digital video applications. This versatile driver is part of TI's extensive portfolio of high-speed interface solutions and is specifically engineered to handle the demands of high-definition (HD) and standard-definition (SD) serial digital interface (SDI) signals.

Key Features

  • Support for SD, HD, and 3G-SDI signals, ensuring compatibility with a wide range of video formats and standards.
  • Dual output that allows for the distribution of the SDI signal to multiple destinations without the need for an external splitter.
  • Automatic cable equalization which adjusts the signal strength to compensate for different cable lengths and types, reducing the need for manual adjustments and simplifying the design process.
  • Low power consumption, making it an ideal choice for portable and battery-powered applications where energy efficiency is critical.
  • Integrated input cable equalizer that extends the reach of the incoming signal before re-driving, enhancing the overall system range.
  • Programmable slew rate that provides additional flexibility to optimize the signal integrity for various cable lengths and types.

Applications

The LMH0202MT is suitable for a broad spectrum of applications, including:

  • Professional video cameras and monitors
  • Video switchers and routers
  • Video editing and production equipment
  • Digital signage and video distribution systems

Package and Quality

Housed in a compact 16-pin TSSOP package, the LMH0202MT is designed for easy integration into a variety of systems. Texas Instruments is committed to providing high-quality, reliable components. The LMH0202MT is no exception, offering robust performance for professional-grade video applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1493 $53.9409
30+ $3.4046 $102.1380
46+ $3.2982 $151.7172
63+ $3.1918 $201.0834
82+ $3.0854 $253.0028
109+ $2.7662 $301.5158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess