EN
  • EN
  • DE

LMH0324RTWT

Part No LMH0324RTWT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3G/HD/SD SDI Dual Output Adaptive Cable Equalizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Cable Equalization
Interface Serial
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Mounting SMD
Win Source Part Number 1201383-LMH0324RTWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0324
Introduction Date March 28, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0324RTWT CAD Model

Description

Introducing the LMH0324RTWT from Texas Instruments

The LMH0324RTWT is a state-of-the-art, high-speed digital video serial digital interface (SDI) cable driver designed and manufactured by Texas Instruments. This advanced component is engineered to support a wide range of video formats, including Standard Definition (SD), High Definition (HD), and 3G-SDI, making it an ideal choice for broadcast video applications.

At the core of the LMH0324RTWT is its ability to provide excellent signal integrity, thanks to its adaptive cable equalization feature. This functionality enables long-distance transmission over coaxial cable without compromising video quality, ensuring that the integrity of the signal remains intact even over extended lengths of cable.

The device comes in a compact, surface-mount package, which allows for efficient use of board space and easier integration into various video processing applications. Its small form factor is particularly beneficial for portable and space-constrained equipment such as cameras, video switchers, and editing consoles.

Key features of the LMH0324RTWT include:

  • Support for data rates up to 2.97 Gbps, accommodating a multitude of video standards.
  • Integrated cable driver with 75-ohm line driving capability for direct connection to coaxial cable.
  • Automatic sleep mode for reduced power consumption when the input signal is not present.
  • Robust electrostatic discharge (ESD) protection, enhancing the durability of the device in challenging environments.
  • Programmable slew rate control to optimize performance for various cable lengths and conditions.

For developers and engineers, the LMH0324RTWT simplifies the design process by offering programmable features and diagnostic capabilities. These include an integrated signal detect feature which provides a flag when a valid video signal is present, and a power-saving mode that reduces power consumption when no signal is detected.

Whether you are designing professional broadcast equipment, video surveillance systems, or high-definition video transport solutions, the LMH0324RTWT from Texas Instruments delivers the reliability, performance, and versatility needed to meet the rigorous demands of today's digital video applications.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess