EN
  • EN
  • DE

LMH5401IRMST

Part No LMH5401IRMST
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 8-GHz, Low-Noise, Low-Power, Fully-Differential Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
SR - Slew Rate 17500 V/μs
GBP - Gain Bandwidth Product 8GHz
-3db Bandwidth 1.2GHz
Operating Supply Current 55mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 3.15 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-UFQFN
Manufacturer Package 14-UQFN (2.5x2.5)
Win Source Part Number 1201436-LMH5401IRMST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH5401
Introduction Date October 27, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH5401IRMST CAD Model

Description

The LMH5401IRMST is a top-of-the-line, fully differential amplifier designed by Texas Instruments to cater to a broad spectrum of applications that require high-speed signal processing. This amplifier is well-suited for test and measurement systems, high-speed data acquisition, wireless infrastructure, and a myriad of other applications that demand high performance and reliability.

Key Features

  • Wideband Performance: With an impressive gain bandwidth of 6 GHz, this amplifier is capable of handling high-frequency signals with ease, making it ideal for applications that require a wide dynamic range.
  • High Linearity: Offering excellent harmonic distortion performance, the LMH5401IRMST ensures signal integrity is maintained even at high frequencies.
  • Adjustable Gain: The device provides the flexibility to set the gain externally, which allows users to tailor the amplifier's performance to their specific needs.
  • Differential Inputs and Outputs: The fully differential design minimizes common-mode noise and enables the use of differential signaling for improved signal integrity and noise immunity.
  • Power Efficiency: Despite its high-speed capabilities, the amplifier operates with a low current consumption, making it an energy-efficient choice for power-sensitive applications.
  • Single-Supply Operation: The LMH5401IRMST can operate from a single 5V supply, simplifying power supply design.

Applications

The amplifier's robust design and high-speed characteristics make it an excellent choice for a variety of applications, including:

  • High-speed ADC/DAC buffer
  • Direct RF down-conversion
  • IF sampling with high IF frequencies
  • Software-defined radio (SDR)
  • High-speed communications systems

Package and Quality

Encased in a compact WQFN-16 package, the LMH5401IRMST is designed for space-constrained applications. The device is also part of Texas Instruments' commitment to quality, ensuring that each unit meets stringent reliability standards for industrial and commercial use.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess