EN
  • EN
  • DE

LMH6552MA/NOPB

Part No LMH6552MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.5-GHz Fully Differential Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Output Type Differential
Slew Rate 3800V/μs
-3db Bandwidth 1.5GHz
Current - Input Bias 60μA
Voltage - Input Offset 1.5mV
Supply Current 22.5mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6552
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201473-LMH6552MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6552MA/NOPB CAD Model

Description

Product Overview: LMH6552MA/NOPB

The LMH6552MA/NOPB is a high-performance, fully differential amplifier designed by Texas Instruments to address the needs of demanding signal processing applications. Known for its exceptional speed and accuracy, this amplifier is suitable for a wide range of products including test equipment, communication systems, and data acquisition platforms.

Key Features

  • Wide Bandwidth: The LMH6552MA/NOPB boasts a wide bandwidth of 1.5 GHz which ensures high-speed performance and allows it to handle fast signal transitions smoothly.
  • Low Distortion: With a low harmonic distortion, this amplifier maintains signal integrity, making it ideal for high-fidelity audio applications and precision instrumentation.
  • High Output Current: It can deliver a continuous output current of up to 100 mA, allowing it to drive a variety of loads without performance degradation.
  • Adjustable Gain: The gain of the amplifier can be set by external resistors, providing flexibility and ease of integration into various circuit designs.
  • Single-Supply Operation: The device can operate from a single 5V supply, simplifying power supply design.

Applications

The LMH6552MA/NOPB's versatile nature makes it an excellent choice for several applications, including:

  • High-speed data acquisition systems
  • ADC buffer amplifiers
  • IF/RF signal processing
  • Professional audio equipment
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH6552MA/NOPB is no exception. The device is available in an 8-pin SOIC package and is characterized for operation from -40°C to 85°C. Furthermore, the NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Conclusion

With its robust feature set and reliable performance, the LMH6552MA/NOPB from Texas Instruments stands out as a superior choice for engineers and designers looking to enhance the performance of their high-speed signal processing systems. Its versatility and ease of use make it a go-to component for a multitude of applications where precision and speed are crucial.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2584 $57.8088
15+ $6.7762 $101.6430
23+ $6.5644 $150.9812
32+ $6.3527 $203.2864
41+ $6.1409 $251.7769
55+ $5.5056 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess