The LMH6644MAX is a high-performance, low-power voltage feedback amplifier designed and manufactured by Texas Instruments. This device is part of the LMH6644 family of amplifiers, which are well-suited for a wide range of applications, including portable and compact devices due to their small size and low power consumption.
Key Features
- High Speed: The LMH6644MAX offers a high slew rate and bandwidth, providing rapid response times suitable for video, communications, and high-speed signal processing applications.
- Low Power Consumption: With a low supply current, this amplifier is optimized for battery-powered devices and energy-efficient systems.
- Wide Supply Range: It operates over a wide supply range, accommodating various applications with different power requirements.
- Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is especially beneficial in low-voltage applications.
- Low Distortion: Featuring low total harmonic distortion, the LMH6644MAX is ideal for audio and other precision applications.
Applications
The versatility of the LMH6644MAX makes it suitable for a diverse set of applications. Some common uses include:
- Portable and compact devices
- ADC buffer amplifiers
- Active filters
- Video and high-speed signal processing
- Test and measurement equipment
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage Range |
2.7V to 12V |
| Input Offset Voltage |
3.5 mV (max) |
| Operating Temperature Range |
-40°C to 125°C |
| Package/Casing |
SOIC-8 |
For detailed technical specifications, application notes, and additional resources, visit the Texas Instruments website to access comprehensive documentation for the LMH6644MAX amplifier.