EN
  • EN
  • DE

LMP8640MKE-T/NOPB

Part No LMP8640MKE-T/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier Circuit - SOT-23-THIN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name LMP8640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMP8640MKE-T/NOPBDKR, LMP8640MKE-T/NOPBCT, -LMP8640MKE-T/NOPBCT-ND, LMP8640MKE-T/NOPBTR, *LMP8640MKE-T/NOPB, LMP8640MKETNOPB, -LMP8640MKE-T/NOPBCT, -LMP8640MKE-T-NDR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923474-LMP8640MKE-T/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8640MKE-T/NOPB CAD Model

Description

Overview of LMP8640MKE-T/NOPB

The LMP8640MKE-T/NOPB is a precision current sense amplifier designed by Texas Instruments to provide a versatile and robust solution for accurate current measurement. This high-performance component is a key part of power management systems, enabling precise monitoring of current flow in applications such as battery chargers, power supplies, and motor control circuits.

Key Features

  • High Accuracy: The LMP8640MKE-T/NOPB offers a gain accuracy of ±0.75%, ensuring precise current sensing for critical applications.
  • Variable Gain: With an externally adjustable gain from 20 V/V to 60 V/V, this amplifier provides flexibility for different current ranges and applications.
  • Wide Common-Mode Range: The device can handle common-mode voltages from 4.5 V to 76 V, making it suitable for high-side current sensing in a variety of systems.
  • Low Offset Voltage: A low input offset voltage minimizes error in current measurement, enhancing system accuracy.
  • Extended Temperature Range: It operates reliably over an industrial temperature range of -40°C to 125°C, allowing use in harsh environments.

Applications

The LMP8640MKE-T/NOPB is ideal for a wide range of applications that require precise current monitoring. Some of these include:

  • Automotive systems
  • Power management modules
  • Battery management systems
  • Overcurrent protection circuits
  • Portable electronics
  • Industrial monitoring and control systems

Product Specifications

The LMP8640MKE-T/NOPB is supplied in a compact SC-70 package, which is highly suitable for space-constrained applications. The device is also RoHS compliant, ensuring adherence to environmental standards and regulations. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and simulation tools, to assist designers in integrating this current sense amplifier into their projects.

Conclusion

With its high accuracy, flexible gain settings, and wide operating range, the LMP8640MKE-T/NOPB from Texas Instruments stands out as a reliable and versatile solution for current sensing in a multitude of electronic applications. Its robust design and extended temperature range make it an excellent choice for designers looking for performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess