EN
  • EN
  • DE
  • IT

LMR16006YDDCT

Part No LMR16006YDDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A 6SOT / Conv DC-DC 4V to 60V Step Down Single-Out 0.8V to 55V 0.6A Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 60V
Output Voltage 0.765V
Output Voltage MAX 55V
Output Current 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 779546-LMR16006YDDCT
Popularity Medium
Supply and Demand Status Balance
Family Name LMR16006
Introduction Date October 27, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMR16006YDDCT CAD Model

Description

The LMR16006YDDCT is a highly efficient, small-footprint, step-down voltage regulator that is part of the SIMPLE SWITCHER® family from Texas Instruments. This compact device is designed to deliver impressive performance in a variety of applications, particularly where space and power efficiency are critical considerations.

Key Features

  • Input Voltage Range: Capable of handling a wide input voltage range from 4V to 60V, the LMR16006YDDCT is versatile enough to be used in various systems, including those with high input voltage requirements.
  • Output Voltage: It provides an adjustable output voltage that can be set from 1.24V to 54V, allowing for use in a multitude of applications requiring different voltage levels.
  • Current Capacity: With an output current capability of up to 600mA, it can power a range of low to medium power devices.
  • High Efficiency: The regulator boasts a high efficiency of up to 90%, minimizing energy loss and heat generation, thereby reducing the need for additional heat sinking.
  • Frequency: It operates at a fixed switching frequency of 1.5MHz, which allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Thermal Performance: Encased in a 6-pin SOT-23 package, the LMR16006YDDCT offers excellent thermal performance, ensuring reliability even at full load and ambient temperature.

Applications

The LMR16006YDDCT is suitable for a wide range of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Systems
  • Telecommunications Equipment
  • Portable Devices
  • Power Modules

Additional Benefits

Additional features of the LMR16006YDDCT include built-in protection mechanisms like over-temperature protection, input under-voltage lockout, and over-current protection. These features enhance the safety and durability of the regulator and the device it powers. The device also incorporates a soft-start feature to minimize inrush current during startup, providing a smooth transition to operation.

Overall, the LMR16006YDDCT from Texas Instruments is a robust and reliable choice for designers looking for a power-efficient voltage regulator in a compact package, capable of delivering stable performance across a range of applications.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.2933
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9653 $53.0915
130+ $0.7921 $102.9730
200+ $0.7673 $153.4600
270+ $0.7426 $200.5020
350+ $0.7178 $251.2300
470+ $0.6436 $302.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,880 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess