EN
  • EN
  • DE

LMR23615QDRRRQ1

Part No LMR23615QDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 12SON / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 1.5A
Frequency - Switching 2.425MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-SON (3x3)
Base Product Number LMR23615
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1320588-LMR23615QDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LMR23615QDRRRQ1 CAD Model

Description

LMR23615QDRRRQ1 - Texas Instruments Automotive Step-Down Converter

The LMR23615QDRRRQ1 from Texas Instruments is a highly integrated, automotive-grade step-down (buck) converter designed to deliver exceptional performance and reliability for a wide range of automotive applications. This efficient power management IC is capable of driving a load of up to 1.5A with excellent line and load regulation.

Key Features

  • Input Voltage Range: Designed to operate over a wide input voltage range from 3.8V to 36V, making it suitable for advanced automotive systems that require a stable power supply even during fluctuations in battery voltage.
  • Output Current: Capable of delivering a continuous output current of up to 1.5A, ensuring reliable performance for power-sensitive automotive electronics.
  • High Efficiency: With its advanced design, the LMR23615QDRRRQ1 achieves high efficiency, which helps reduce thermal stress and improves system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 34V, providing the flexibility to power a broad range of automotive sensors, microcontrollers, and other electronics.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device and the system from damage due to excessive heat.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) in sensitive automotive applications.
  • Automotive Qualifications: The LMR23615QDRRRQ1 is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry.

Applications

The Texas Instruments LMR23615QDRRRQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive power systems that demand high reliability and performance.

Package and Availability

This step-down converter is available in a compact, thermally enhanced VQFN (RGR) 14-pin package, which is designed for space-constrained automotive environments. The LMR23615QDRRRQ1 is part of Texas Instruments' extensive portfolio of automotive-grade power management solutions, reflecting their commitment to quality and innovation in the automotive sector.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3944 $50.9160
36+ $2.7852 $100.2672
56+ $2.6981 $151.0936
77+ $2.6111 $201.0547
100+ $2.5241 $252.4100
133+ $2.2630 $300.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,449 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess