EN
  • EN
  • DE

LMR33630CQRNXTQ1

Part No LMR33630CQRNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 12VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LMR33630
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53387-2, 296-53387-1, 296-53387-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852725-LMR33630CQRNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR33630CQRNXTQ1 CAD Model

Description

The LMR33630CQRNXTQ1 from Texas Instruments is a highly efficient, automotive-grade, synchronous step-down (buck) converter designed for the demanding requirements of automotive applications. This compact and robust power management integrated circuit (IC) is capable of delivering up to 3A of continuous current to loads with an input voltage range of 3.8V to 36V, making it an excellent choice for a wide array of automotive electronics, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Key Features

  • Wide Input Voltage Range: With an operational range from 3.8V to 36V, the LMR33630CQRNXTQ1 is versatile enough to handle various power conditions found in automotive environments, including cold-crank and load-dump scenarios.
  • High Efficiency: The device features synchronous rectification, which provides high efficiency and reduces the need for external heat sinking.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 400 kHz to 2.1 MHz, allowing for flexibility in optimizing efficiency and component size.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection ensure reliable operation and longevity of the IC under harsh conditions.
  • Automotive Qualifications: It meets the rigorous AEC-Q100 Grade 1 standard, ensuring performance and reliability for automotive applications.
  • Power Good Flag: The integrated power good flag enables easy monitoring of system status and sequencing.
  • Wettable Flank QFN Package: The LMR33630CQRNXTQ1 is available in a 16-pin wettable flank QFN package, which is suitable for optical inspection and enhances reliability in solder joints.

Applications

  • Infotainment and Cluster
  • ADAS and Camera Modules
  • Telematics and Connectivity Modules
  • Body Control Modules

The LMR33630CQRNXTQ1 is a testament to Texas Instruments' commitment to providing robust and reliable power solutions for the automotive industry. Its comprehensive feature set and compliance with automotive standards make it an ideal choice for designers who need a dependable power supply solution for their next-generation vehicle applications.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8241 $50.8338
44+ $2.3172 $101.9568
67+ $2.2448 $150.4016
93+ $2.1724 $202.0332
120+ $2.1000 $252.0000
160+ $1.8827 $301.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,965 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess