EN
  • EN
  • DE

LMR36015FSCQRNXTQ1

Part No LMR36015FSCQRNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 12VQFN  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 58V
Current - Output 1.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR36015
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53390-6,296-53390-1,296-53390-2
Standard Package 250
Win Source Part Number 1087218-LMR36015FSCQRNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR36015FSCQRNXTQ1 CAD Model

Description

LMR36015FSCQRNXTQ1 - Texas Instruments Step-Down Converter

The LMR36015FSCQRNXTQ1 is a highly efficient, synchronous, step-down DC/DC converter from Texas Instruments, specifically designed to meet the rigorous standards of the automotive industry. This compact power management integrated circuit (PMIC) is part of TI's SIMPLE SWITCHER® family and is ideal for applications requiring a high-performance power solution with a small footprint.

With a wide input voltage range of 3.8V to 36V, the LMR36015FSCQRNXTQ1 is versatile enough to handle a variety of power sources, including those found in automotive environments. It boasts an adjustable output voltage range from 0.8V to 12V, allowing for flexibility in design to cater to different output requirements. This capability makes it suitable for powering advanced driver-assistance systems (ADAS), infotainment systems, and other automotive subsystems.

The device is capable of delivering up to 1.5A of continuous output current, and its high-efficiency performance is maintained across a wide load range. This is due to its peak current-mode control architecture and integrated high-side and low-side MOSFETs, which reduce external component count and simplify the overall design process. Additionally, the LMR36015FSCQRNXTQ1 features a low quiescent current, further enhancing its efficiency, making it an excellent choice for battery-powered applications where power conservation is critical.

For safety and reliability, the LMR36015FSCQRNXTQ1 includes various protection features such as thermal shutdown, overcurrent protection, and undervoltage lockout (UVLO). It also boasts a spread-spectrum frequency modulation, which reduces electromagnetic interference (EMI), a critical factor in automotive and industrial applications where adherence to EMI standards is essential.

Available in a small 1mm x 1.5mm HotRod™ QFN package, the LMR36015FSCQRNXTQ1 is designed with space-constrained applications in mind. Its compact size, combined with a minimal external component requirement due to its integrated features, makes it a highly attractive solution for designers looking to optimize board space without compromising on performance.

Overall, the LMR36015FSCQRNXTQ1 from Texas Instruments is a robust and efficient solution for a wide range of automotive and industrial power supply applications, offering reliability and flexibility in a compact package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3061 $52.8976
37+ $2.7127 $100.3699
58+ $2.6279 $152.4182
79+ $2.5431 $200.9049
102+ $2.4584 $250.7568
137+ $2.2041 $301.9617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess