EN
  • EN
  • DE

LMR50410Y5FQDBVRQ1

Part No LMR50410Y5FQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE QUALIFIED SIMPLE SWIT  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LMR50410
Other Names 296-LMR50410Y5FQDBVRQ1DKR,296-LMR50410Y5FQDBVRQ1CT,296-LMR50410Y5FQDBVRQ1TR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249709-LMR50410Y5FQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian LMR50410Y5FQDBVRQ1 CAD Model

Description

Introducing the LMR50410Y5FQDBVRQ1 from Texas Instruments

The LMR50410Y5FQDBVRQ1 is a high-performance, automotive-grade step-down voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient power management integrated circuit (IC) is part of TI's extensive portfolio of voltage regulators, engineered to meet the stringent requirements of the automotive industry.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 36V, making it suitable for a variety of automotive applications that experience wide voltage fluctuations.
  • Adjustable Output Voltage: Users can adjust the output voltage from as low as 0.8V up to 80% of the input voltage, providing flexibility for different power needs.
  • High Efficiency: With its advanced design, the LMR50410Y5FQDBVRQ1 offers high efficiency, which is critical for reducing power loss and heat generation in automotive systems.
  • Thermal Performance: The device is designed to operate in high-temperature environments, typical in automotive applications, and includes thermal shutdown protection.
  • Frequency Synchronization: It allows for frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) within the sensitive electronic systems of modern vehicles.
  • Protection Features: It includes a suite of protection features such as over-current protection, over-temperature protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Small Package Size: The device comes in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.
  • Automotive Qualification: As a Q1 device, it meets the rigorous standards of the automotive industry, including stability and reliability under extreme conditions.

Applications

The LMR50410Y5FQDBVRQ1 is well-suited for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive power supplies that require a compact and efficient voltage regulation solution.

Conclusion

With its robust design, wide input voltage range, and comprehensive set of protection features, the LMR50410Y5FQDBVRQ1 from Texas Instruments represents an excellent choice for automotive engineers looking to enhance the performance and reliability of their power management systems. Its ability to maintain efficiency and performance in the challenging automotive environment makes it a key component in the advancement of automotive electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1177 $50.2965
110+ $0.9171 $100.8810
170+ $0.8884 $151.0280
235+ $0.8598 $202.0530
305+ $0.8311 $253.4855
405+ $0.7451 $301.7655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess