EN
  • EN
  • DE
  • IT

LMR61428XMM/NOPB

Part No LMR61428XMM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LMR61428 SIMPLE SWITCHER® 14Vout, 2.85A Step-Up Voltage Regulator in VSSOP | IC REG BOOST ADJ 2.85A 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 1.2V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 14V
Output Current 2.85A (Switch)
Switching Frequency 300kHz ~ 2MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LMR61428
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201886-LMR61428XMM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMR61428XMM/NOPB CAD Model

Description

The LMR61428XMM/NOPB is a versatile, high-performance step-up DC/DC converter from Texas Instruments, designed to meet the demands of a wide range of power supply applications. This compact and efficient power management IC is capable of delivering an adjustable output voltage that can be set above the input voltage, making it perfect for applications that require a higher operating voltage than what is available from the power source.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 1.8V to 5.5V, accommodating a variety of power sources from single-cell batteries to USB power and more.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.8V to 18V, providing the flexibility needed for a broad spectrum of applications.
  • High Efficiency: With an efficiency of up to 95%, the LMR61428XMM/NOPB minimizes power loss and heat generation, making it suitable for portable and space-constrained designs.
  • High Output Current: It is capable of delivering up to 2.8A of output current, ensuring reliable performance for high-power applications.
  • Integrated Switch: The device includes a 4A, 0.13 Ohm N-Channel MOSFET switch, which contributes to its high efficiency and reduces the need for external components.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability and longevity.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which can help reduce noise and interference in sensitive applications.

Applications

The LMR61428XMM/NOPB is ideal for a diverse range of applications, including but not limited to:

  • Battery-powered equipment
  • Portable media players
  • Wireless and DSL modems
  • Handheld devices
  • Power banks
  • LED lighting

Package and Quality

This device is offered in a small 10-pin MSOP PowerPAD™ package, which is designed for enhanced thermal performance. The LMR61428XMM/NOPB is also part of Texas Instruments' NOPB (lead-free) series, reflecting the company's commitment to environmentally friendly manufacturing practices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5580 $62.3200
90+ $1.2784 $115.0560
140+ $1.2385 $173.3900
190+ $1.1985 $227.7150
245+ $1.1585 $283.8325
325+ $1.0387 $337.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess