EN
  • EN
  • DE

LMS8117ADTX-3.3

Part No LMS8117ADTX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low-Dropout Linear Regulator | IC REG LINEAR 3.3V 1A TO252-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.25V at 1A
Output Current 1A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 60 ~ 75 dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LMS8117
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201974-LMS8117ADTX-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS8117ADTX-3.3 CAD Model

Description

The LMS8117ADTX-3.3 is a versatile and robust voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This linear regulator offers a fixed output voltage of 3.3V, which is a common requirement for a wide array of electronic devices and circuits. It is an ideal component for applications requiring a stable and reliable power supply.

Key Features

  • Output Voltage: The device provides a fixed output of 3.3 volts, which is suitable for powering low-voltage logic circuits and microcontrollers.
  • Output Current: Capable of delivering up to 800 mA of output current, making it suitable for a range of moderate power applications.
  • Dropout Voltage: Features a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
  • Thermal Protection: Includes built-in thermal shutdown protection that safeguards the device from overheating and potential damage.
  • Package: Comes in a TO-252 (DPAK) package, which is known for its small footprint and excellent power dissipation characteristics.

Applications

The LMS8117ADTX-3.3 is suitable for a variety of applications, including but not limited to:

  • Consumer electronics
  • Embedded systems
  • Microcontroller power supplies
  • Portable devices
  • Linear power regulation for digital logic

Quality and Reliability

As with all Texas Instruments products, the LMS8117ADTX-3.3 voltage regulator is designed to meet the highest standards of quality and reliability. It undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions.

Ordering Information

To purchase the LMS8117ADTX-3.3, or to obtain more detailed specifications, visit the Texas Instruments website or contact an authorized distributor. Ensure you are viewing the latest datasheets and product information to select the best voltage regulator for your needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7063 $52.9725
175+ $0.5796 $101.4300
270+ $0.5615 $151.6050
370+ $0.5434 $201.0580
480+ $0.5252 $252.0960
640+ $0.4709 $301.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess