EN
  • EN
  • DE

LMS8117AMP-ADJ/NOPB

Part No LMS8117AMP-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13.8V
Dropout Voltage-Max 1.25V @ 1A
Output Current 1A
Operating Supply Current 5mA to 10mA
PSRR 60 to 75 dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 13.8 V
Voltage - Dropout (Typical) 1.2V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 019573-LMS8117AMP-ADJ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS8117AMP-ADJ/NOPB CAD Model

Description

The LMS8117AMP-ADJ/NOPB is a high-quality, reliable and efficient low-dropout (LDO) linear voltage regulator from Texas Instruments. This product is designed to deliver a continuous output current of up to 1A with a dropout voltage as low as 1.2V at maximum output. It is an exceptional product known for its superior performance, and it is an ideal choice for various applications that require a regulated power supply.

The LMS8117AMP-ADJ/NOPB is adjustable, which means it can provide a wide range of output voltage that can be set by two external resistors. This feature makes it a versatile solution for a wide array of applications. It also has a fixed output voltage option that ranges from 1.5V to 5V, which allows it to cater to different power requirements.

One of the key features of the LMS8117AMP-ADJ/NOPB is its thermal and current limit circuits which are designed to protect the device from any damage that can be caused by excessive heat and overload conditions. This makes it a safe and reliable choice for applications that require a stable and secure power supply.

Another remarkable feature of this product is its excellent transient response, which ensures a stable output voltage even under rapidly changing load conditions. This is particularly beneficial in applications where power demand can change abruptly.

The LMS8117AMP-ADJ/NOPB comes in a highly compact SOT-223 package, which makes it a perfect fit for space-constrained applications. Despite its small size, it delivers high performance and robust features that are comparable to larger regulators.

This product is RoHS compliant and is free from lead and other harmful substances, making it environmentally friendly. Additionally, it is designed to operate over an industrial temperature range of -40°C to 125°C, ensuring reliable performance even under extreme conditions.

In conclusion, the LMS8117AMP-ADJ/NOPB from Texas Instruments is a high-performance, adjustable, and reliable LDO regulator that delivers a continuous and stable power supply. Its compact size, superior protection features, and excellent transient response make it a versatile solution for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1749 $50.0227
57+ $1.7846 $101.7222
87+ $1.7288 $150.4056
120+ $1.6730 $200.7600
155+ $1.6173 $250.6815
207+ $1.4500 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,330 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess