EN
  • EN
  • DE

LMV393MM/NOPB

Part No LMV393MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP LO V DUAL PURPOSE 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Collector, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 300μA
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 138057-LMV393MM/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LMV393MM/NOPB CAD Model

Description

The LMV393MM/NOPB is a high-quality, low-voltage dual comparator from Texas Instruments, a leading global semiconductor company. It is part of the LMV393 series known for their exceptional performance and durability.

  • Supply Voltage Range: 2.7V to 5V
  • Supply Current: 60µA per comparator
  • Operating Temperature Range: -40°C to 125°C
  • Response Time: 1.3µs
  • Output Stage: Push-pull
  • Package: 8-pin SOIC
  • Compliance: RoHS compliant, lead-free

You May Also Be Interested in

Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.4752

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6713 $50.3475
185+ $0.5508 $101.8980
285+ $0.5336 $152.0760
390+ $0.5164 $201.3960
505+ $0.4992 $252.0960
675+ $0.4475 $302.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,550 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess