EN
  • EN
  • DE

LMV393MM

Part No LMV393MM
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP LO V DUAL PURPOSE 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Output Type CMOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 84mA at 5V
Current - Quiescent (Maximum) 300μA
Propagation Delay (Maximum) 600ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-VSSOP
Family Part Number LMV393
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202133-LMV393MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LMV393MM CAD Model

Description

The LMV393MM is a high-performance, low-voltage, low-power dual comparator manufactured by Texas Instruments. This precision device is designed to operate from a single 2.7V to 5.5V power supply, making it an excellent choice for battery-powered applications and portable devices. Its low power consumption and rail-to-rail output capability provide a versatile and energy-efficient solution for a wide range of comparison tasks.

Key Features

  • Low Voltage Operation: The LMV393MM operates at a voltage range of 2.7V to 5.5V, accommodating the needs of low-voltage systems.
  • Rail-to-Rail Output: This feature allows the output to swing within millivolts of the supply rails, maximizing the signal dynamic range.
  • Low Power Consumption: With a typical supply current of only 60µA, the LMV393MM is ideal for power-sensitive applications.
  • High-Speed Response: The device offers a fast response time, enhancing its performance in rapid signal processing tasks.
  • Input Offset Voltage: A low input offset voltage ensures accurate detection of small differential voltage signals.
  • Common-Mode Input Voltage Range: Includes ground, which is beneficial for single-supply operations and simplifies the design in many applications.

Applications

The LMV393MM is suitable for various applications including, but not limited to:

  • Battery-powered devices
  • Portable and wearable electronics
  • Window comparators
  • Voltage monitoring
  • Zero-crossing detectors
  • Signal conditioning

Package and Quality

The LMV393MM comes in an 8-pin VSSOP (MSOP) package, which is designed for space-saving on the PCB without compromising performance. Texas Instruments is known for its commitment to quality, and this product is no exception. It is built to meet high standards, ensuring reliability and consistency across various applications.

Conclusion

In summary, the LMV393MM from Texas Instruments is a highly reliable, efficient, and versatile dual comparator that can be used in a multitude of electronic applications. Its low-power consumption, coupled with its high-speed performance and rail-to-rail output, make it an excellent choice for designers looking to optimize their systems for power and space without sacrificing quality.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5606 $50.4540
220+ $0.4600 $101.2000
340+ $0.4457 $151.5380
465+ $0.4313 $200.5545
600+ $0.4169 $250.1400
805+ $0.3738 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess