The LMV431ACM5X from Texas Instruments is a highly accurate, low voltage, adjustable precision Zener shunt regulator. This semiconductor device is designed to offer a more flexible solution to users in a wide array of applications. It comes in a small SOT-23 package making it suitable for space-constrained applications.
Key Features
- Adjustable Output Voltage: It offers an adjustable output voltage from 1.24V to 30V, providing versatility for various circuit designs.
- Precision Reference Voltage: The device maintains a high precision reference voltage with a typical deviation of only 0.5% at 25°C.
- Low Operational Current: It operates with a low dynamic operating current, enhancing its efficiency and making it ideal for battery-powered applications.
- Temperature Compensated: The LMV431ACM5X features temperature compensation that ensures stability across a wide temperature range, making it reliable in diverse operating conditions.
- Low Output Noise: With its low output noise, it is well-suited for precision electronics where noise can be a critical factor.
Applications
- Power supplies
- Battery chargers
- Voltage monitoring
- Adjustable voltage references
- Portable electronics
The LMV431ACM5X is a testament to Texas Instruments' commitment to providing high-quality, reliable components for a wide range of electronic applications. Its adjustable output voltage and precision make it an excellent choice for designers looking to create robust, high-performance circuits. Whether it's for consumer electronics, industrial systems, or automotive applications, the LMV431ACM5X is a versatile component that can help streamline the design process and improve end-product performance.
Part Number: LMV431ACM5X
Manufacturer: Texas Instruments