The LMV611MF/NOPB is a high-performance, low-voltage operational amplifier from Texas Instruments, a leading global semiconductor manufacturer. This product is part of the company's renowned line of low-voltage operational amplifiers, known for their superior functionality and reliability.
- Supply Voltage Range: 1.8V to 5.5V
- Bandwidth: 5 MHz
- Slew Rate: 1V/µs
- Power Consumption: 1.3mA per channel
- Shutdown Mode: Reduces power consumption when the device is not in use
- Features: Rail-to-rail output swing, offset voltage of 3mV, input bias current of 1pA
- Package: Ultra-small package
In conclusion, the LMV611MF/NOPB from Texas Instruments is a high-performance, low-voltage operational amplifier that offers excellent power efficiency, a wide supply voltage range, and a host of other features.