EN
  • EN
  • DE

LMV711M6

Part No LMV711M6
Manufacturer Texas Instruments
Description Low Power, RRIO Operational Amplifiers with High Output Current Drive and Shutdown Option
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1202195-LMV711M6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV711M6 CAD Model

Description

The LMV711M6 from Texas Instruments is a high-performance, low-noise operational amplifier that delivers premium audio and sensor amplification with low power consumption. This device is designed for applications requiring low voltage operation and high output drive capability.

Key Features

  • Low Voltage Operation: The LMV711M6 operates at a supply voltage range of 2.7V to 5.5V, making it ideal for battery-powered and portable applications.
  • Low Noise Performance: With a low input-referred voltage noise density of 17 nV/√Hz at 1 kHz, this op-amp is suitable for audio and other sensitive applications where noise is a critical parameter.
  • Rail-to-Rail Input and Output (RRIO): The device offers rail-to-rail input and output swing, which provides the maximum dynamic range, especially beneficial in low supply voltage applications.
  • Power-Saving Mode: It includes a power-saving shutdown mode that reduces the supply current to 0.1 µA, further extending battery life in portable devices.
  • High Output Drive: Capable of delivering a high output current, the LMV711M6 can drive large loads while maintaining excellent linearity.

Applications

The LMV711M6 is versatile and can be used in a variety of applications including:

  • Portable Audio Devices
  • Microphone Preamplifiers
  • Active Filters
  • Signal Conditioning
  • Medical Instrumentation
  • Analog-to-Digital Converter (ADC) Buffer

Package Information

The amplifier is available in an ultra-small SOT-23 package, making it suitable for space-constrained applications. The package is designed for easy integration into a variety of circuit designs.

Conclusion

With its low noise, low power consumption, and rail-to-rail input/output, the LMV711M6 from Texas Instruments stands out as an excellent choice for designers looking to enhance their audio, sensor, or portable device applications without compromising on power efficiency or space.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess