EN
  • EN
  • DE

LMV844MT

Part No LMV844MT
Manufacturer Texas Instruments
Description LMV841/LMV841Q/LMV842/LMV842Q/LMV844/LMV844Q CMOS Input, RRIO, Wide Supply Range Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202323-LMV844MT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV844MT CAD Model

Description

The LMV844MT is a state-of-the-art operational amplifier (op-amp) brought to you by Texas Instruments, a global semiconductor company known for their innovative and reliable products. This particular op-amp is designed for precision and stability, making it an ideal choice for a wide range of applications, from industrial to automotive systems.

Key Features

  • Low Voltage Operation: The LMV844MT operates at a supply voltage range from 2.7V to 5.5V, which allows for flexibility in both single-supply and split-supply configurations, catering to various circuit designs.
  • High Precision: With a low input offset voltage and a high gain bandwidth product, this op-amp ensures accurate signal amplification, making it perfect for precision-sensitive applications.
  • Low Noise: The device features a low noise density, which is critical for signal processing applications where maintaining signal integrity is paramount.
  • Quadruple Amplifier Configuration: The LMV844MT comes with four independent op-amps in a single package, providing a compact solution for designs requiring multiple amplifiers.
  • Rail-to-Rail Output: The op-amp offers rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage, making it highly efficient for a variety of uses.

Applications

The versatility of the LMV844MT makes it suitable for a host of applications. It is commonly used in sensor interfaces, where precision is critical. Its low noise characteristic is ideal for audio processing, medical instrumentation, and other signal conditioning tasks. Additionally, the device can be used in control systems, ADC drivers, and portable devices due to its low power consumption.

Package and Reliability

Housed in a compact 14-pin TSSOP (Thin Shrink Small Outline Package), the LMV844MT is designed for space-constrained applications while ensuring robustness and reliability. Texas Instruments' commitment to high-quality manufacturing means this op-amp meets stringent industry standards for performance and durability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5664 $52.5312
19+ $5.3879 $102.3701
29+ $5.2195 $151.3655
40+ $5.0511 $202.0440
52+ $4.8828 $253.9056
69+ $4.3776 $302.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,849 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess