EN
  • EN
  • DE

LMX2531LQX1650E/NOPB

Part No LMX2531LQX1650E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description High-Performance Frequency Synthesizer System | IC FREQ SYNTH HI PERF VCO 36WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output CMOS
Frequency - Max 1.7GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.8V ~ 3.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Family Part Number LMX2531
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1202457-LMX2531LQX1650E/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2531LQX1650E/NOPB CAD Model

Description

Product Overview: LMX2531LQX1650E/NOPB

The LMX2531LQX1650E/NOPB is a high-performance, low-power frequency synthesizer system from Texas Instruments that integrates a delta-sigma fractional-N PLL (phase-locked loop), a VCO (voltage-controlled oscillator), and various output dividers. This sophisticated device is designed to generate highly stable, precise frequencies for use in wireless communication systems, such as mobile phones, WLAN, and broadband data systems.

Key Features

  • Frequency Range: The LMX2531LQX1650E/NOPB offers a broad frequency range, enabling it to meet the diverse needs of various applications.
  • Low Phase Noise: The device is engineered to produce a low phase noise output signal, which is crucial for maintaining signal integrity in communication systems.
  • High Integration: With an integrated VCO and PLL, the LMX2531LQX1650E/NOPB reduces the need for external components, simplifying design and saving board space.
  • Programmable Output Power: The output power level is programmable, allowing designers to optimize the signal for specific system requirements.
  • Digital Lock Detect: The inclusion of a digital lock detect feature provides a signal that indicates when the PLL has achieved lock, enhancing system reliability.
  • Power-Saving Mode: A power-saving mode is available to reduce power consumption when the device is inactive, making it suitable for battery-powered applications.

Applications

  • Wireless Communication Systems
  • Mobile Phones
  • WLAN Devices
  • Broadband Data Systems
  • RF Systems

Package and Quality

The LMX2531LQX1650E/NOPB is available in a compact, 36-pin WQFN package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability, and this product is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

With its advanced features and versatile applications, the LMX2531LQX1650E/NOPB is a top choice for designers seeking a reliable and efficient frequency synthesizer for their RF and wireless solutions.

You May Also Be Interested in

Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess