The LP2902MX/NOPB is a high-performance, low-power, quad operational amplifier from the globally-renowned semiconductor manufacturer, Texas Instruments. This product is designed with a range of features that make it an ideal choice for a wide array of applications, including but not limited to, active filters, general signal conditioning, and industrial process control systems.
- Operating Voltage Range: Single or dual power supply with a supply voltage ranging from 3V to 32V for single supply operation and ±1.5V to ±16V for dual supply operation.
- Large Output Voltage Swing: Suitable for a broad range of analog applications.
- Low Power Consumption: Typical quiescent current of only 300µA per amplifier.
- High Slew Rate: 0.3V/µs.
- Gain Bandwidth: 1.3MHz.
- Package: SOIC.
- Environmental Compliance: RoHS compliant and lead-free.
In conclusion, the LP2902MX/NOPB from Texas Instruments is a versatile, high-performance, low-power quad operational amplifier.