EN
  • EN
  • DE
  • IT

LP2951-33QDRGRQ1

Part No LP2951-33QDRGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ADJUSTABLE MICROPOWER VOLTAGE REGULATORS WITH SHUTDOWN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA ~ 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1202766-LP2951-33QDRGRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LP2951-33-Q1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP2951-33QDRGRQ1 CAD Model

Description

The LP2951-33QDRGRQ1 is a versatile, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a stable and reliable power supply even under challenging conditions.

Key Features

  • Input Voltage Range: The device operates with an input voltage range from 2.3V to 30V, accommodating a wide array of power sources and ensuring flexibility in system design.
  • Output Voltage: This model provides a fixed output voltage of 3.3V, which is a common requirement for many electronic components and systems.
  • Dropout Voltage: The LP2951-33QDRGRQ1 boasts a low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is close to the output voltage.
  • Current Capacity: It can deliver up to 100mA of output current, suitable for a variety of low-power applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limiting features, safeguarding the system against excessive heat and current conditions.
  • Automotive Qualification: The regulator is qualified for automotive applications, meeting the stringent standards for performance and reliability in the automotive industry (AEC-Q100 qualified).

Applications

The LP2951-33QDRGRQ1 is ideal for use in automotive systems, such as infotainment, body control modules, and sensors, as well as industrial equipment that requires a stable voltage supply. Its robust design ensures consistent performance, making it a reliable choice for safety-critical applications.

Package Information

It comes in a compact VSON-8 package, which is designed for space-constrained applications. The small footprint of the package allows for efficient use of board space while still delivering the necessary power regulation.

Conclusion

With its comprehensive feature set and adherence to automotive standards, the LP2951-33QDRGRQ1 from Texas Instruments stands out as a high-quality power management solution for designers who require a dependable, efficient, and application-ready voltage regulator.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $8.5038
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9455 $56.7300
145+ $0.7757 $112.4765
225+ $0.7515 $169.0875
310+ $0.7273 $225.4630
400+ $0.7030 $281.2000
535+ $0.6303 $337.2105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess