EN
  • EN
  • DE

LP2951ACSD

Part No LP2951ACSD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA 8WSON / Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.235V (5V)
Voltage - Output (Max) 29V
Voltage Dropout (Max) 0.6V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 120 µA
Current - Supply (Max) 14 mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LP2951
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845870-LP2951ACSD
Ultra Librarian 3D Model Ultra Librarian LP2951ACSD CAD Model

Description

Product Overview: LP2951ACSD from Texas Instruments

The LP2951ACSD, crafted by the renowned Texas Instruments, stands as a versatile and reliable voltage regulator, specifically designed to cater to a vast array of applications that demand a stable and precise power supply. This integrated circuit is an embodiment of both performance and flexibility, making it an ideal choice for designers looking to enhance their power management solutions.

Key Features

  • Adjustable Output: The LP2951ACSD offers an adjustable output voltage that can be finely tuned from 1.23V to 29V, providing the flexibility needed to accommodate various voltage requirements across different applications.
  • Low Dropout Voltage: With a low dropout voltage typically around 380mV at a 100mA load, this regulator ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • Low Quiescent Current: The device boasts a low quiescent current of 75µA (typical) during operation and 20µA (typical) in shutdown mode, which significantly extends battery life in portable applications.
  • High Precision: It provides excellent regulation with a tight output tolerance, ensuring a stable voltage supply for sensitive electronics.
  • Current and Thermal Limiting: Built-in current limiting and thermal overload protection safeguard the device and the application from excessive currents and overheating, enhancing system reliability.
  • Multiple Package Options: Available in various package types, the LP2951ACSD offers design flexibility to meet different space and layout constraints.

Applications

The LP2951ACSD is well-suited for a diverse range of applications, including but not limited to:

  • Battery-powered equipment
  • Consumer electronics
  • Automotive systems
  • Telecommunication infrastructure
  • Portable and handheld devices

With its adjustable voltage output, low power consumption, and robust protection features, the LP2951ACSD from Texas Instruments is a prime choice for engineers and designers looking to develop efficient and reliable power supply circuits. Whether it's for consumer electronics or industrial applications, this voltage regulator delivers the performance and adaptability needed to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1321 $50.9445
110+ $0.9290 $102.1900
170+ $0.8999 $152.9830
230+ $0.8709 $200.3070
300+ $0.8419 $252.5700
400+ $0.7548 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess