EN
  • EN
  • DE

LP2980AIM5X-3.2/NOPB

Part No LP2980AIM5X-3.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.2V 50MA SOT23-5 / LDO Regulator Pos 3.2V 0.05A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3.2V
Voltage Dropout (Maximum) 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA ~ 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779690-LP2980AIM5X-3.2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2980
Introduction Date April 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5X-3.2/NOPB CAD Model

Description

Product Overview: LP2980AIM5X-3.2/NOPB

The LP2980AIM5X-3.2/NOPB is a high-performance, low-noise micro-power voltage regulator from Texas Instruments, designed to deliver a fixed output of 3.2 volts. This component is part of the LP2980 series, which are known for their exceptional stability and low dropout voltage, ensuring reliable operation even under varying input voltage and load conditions.

Key Features

  • Output Voltage: Precisely regulated 3.2V output, suitable for a range of electronic applications.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5% over temperature, line, and load variations.
  • Low Dropout Voltage: Features a very low dropout voltage, typically 280 mV at full load (50 mA), which enhances efficiency and allows operation over a wider input voltage range.
  • Low Noise: Provides ultra-low output noise, making it ideal for sensitive RF and analog circuitry.
  • High Ripple Rejection: Offers high ripple rejection of 60 dB at 1 kHz, ensuring a clean and stable voltage supply.
  • Current and Thermal Limiting: Built-in current limiting and thermal shutdown features protect the device and the load from fault conditions.
  • Package: Available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The LP2980AIM5X-3.2/NOPB is well-suited for a variety of applications, particularly where power efficiency and noise minimization are critical. Common applications include:

  • Battery-powered devices
  • Portable and handheld equipment
  • RF applications
  • High-precision analog circuits
  • Microcontroller power supplies

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LP2980AIM5X-3.2/NOPB is no exception and comes with the assurance of Texas Instruments' rigorous testing and validation processes. The device is also available in a lead-free (NOPB) version, catering to environmentally-conscious applications and regulations.

With its combination of features, the LP2980AIM5X-3.2/NOPB from Texas Instruments stands out as a versatile and reliable voltage regulator, perfect for a wide array of electronic designs requiring stable and clean power supply.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4546 $57.8184
9+ $11.8602 $106.7418
14+ $11.4896 $160.8544
18+ $11.1190 $200.1420
24+ $10.7483 $257.9592
32+ $9.6364 $308.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess