EN
  • EN
  • DE

LP2981A-30DBVTE4

Part No LP2981A-30DBVTE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056193-LP2981A-30DBVTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2981A-30DBVTE4 CAD Model

Description

Overview of LP2981A-30DBVTE4

The LP2981A-30DBVTE4 is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments, designed to deliver a fixed output voltage of 3.0V with an output tolerance of ±0.5% over the specified conditions. This device is capable of supplying 100mA of continuous load current with a minimal input supply voltage that is typically just 1V higher than the output voltage.

Key Features

  • Precision Output: The LP2981A-30DBVTE4 offers a precise output voltage of 3.0V, which is crucial for sensitive electronics that require stable power for optimal performance.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltage, making it ideal for battery-powered applications where efficiency is key.
  • High Output Accuracy: The output voltage accuracy of ±0.5% ensures reliable and consistent performance, which is particularly important for RF and precision analog applications.
  • Low Quiescent Current: The device features a low quiescent current, which helps to prolong battery life in portable applications by reducing the power consumed when the device is in standby mode.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device against damage due to excessive heat.
  • Current Limiting: The current limiting feature protects the regulator and the load from damage in the event of a fault condition, such as a short circuit.

Applications

The LP2981A-30DBVTE4 is versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile phones
  • Personal digital assistants (PDAs)
  • Digital cameras
  • Portable media players
  • Wireless LAN and Bluetooth modules

Package and Quality

Encapsulated in a compact SOT-23-5 package, the LP2981A-30DBVTE4 is designed for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, making this regulator a reliable choice for both commercial and industrial applications.

With its combination of features, the LP2981A-30DBVTE4 from Texas Instruments stands out as an excellent power management solution for designers looking to optimize power efficiency and extend battery life in their electronic products.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess