EN
  • EN
  • DE

LP2983AIM5X-1.0

Part No LP2983AIM5X-1.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 150 mA Voltage Regulator in SOT-23 Package For Output Voltages 1.2V Designed for Use with Very Low ESR Output Capacitors | IC REG LINEAR 1V 150MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 1V
Output Current 150mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 2mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2983
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1202962-LP2983AIM5X-1.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2983AIM5X-1.0 CAD Model

Description

Product Overview: LP2983AIM5X-1.0

The LP2983AIM5X-1.0 is a high-quality, low-dropout regulator (LDO) from the reputable electronics manufacturer Texas Instruments. This precision voltage regulator is designed to deliver a fixed output of 1.0 volts with an impressive accuracy. It caters to a wide array of applications, particularly those requiring a stable and reliable power supply.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 1.0V, which is ideal for low-voltage microcontrollers and other digital circuits that require a precise voltage source.
  • High Accuracy: The LP2983AIM5X-1.0 boasts excellent output voltage accuracy, ensuring that your circuits receive a consistent power supply without fluctuations.
  • Low Dropout: With its low dropout performance, this LDO regulator operates efficiently even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications.
  • Current Capacity: It can deliver up to 150 mA of continuous current, which is sufficient for a wide range of low-power devices and integrated circuits.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, enhancing its reliability and longevity.
  • Stable with Low-ESR Capacitors: The LP2983AIM5X-1.0 is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), providing improved transient response and reducing noise.

Applications

The versatility of the LP2983AIM5X-1.0 makes it suitable for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supplies
  • Reference voltage sources
  • Analog and digital circuits requiring a clean, stable voltage

Package and Quality

The LP2983AIM5X-1.0 is available in a compact SOT-23 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliability and performance for your critical designs.

With its combination of features, the LP2983AIM5X-1.0 from Texas Instruments stands out as a robust solution for designers looking for a dependable and efficient voltage regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0872 $52.4824
40+ $2.5331 $101.3240
62+ $2.4539 $152.1418
85+ $2.3748 $201.8580
109+ $2.2956 $250.2204
146+ $2.0582 $300.4972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess