EN
  • EN
  • DE

LP2985A-28DBVRG4

Part No LP2985A-28DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056250-LP2985A-28DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985A-28DBVRG4 CAD Model

Description

Product Overview: LP2985A-28DBVRG4 from Texas Instruments

The LP2985A-28DBVRG4 is a high-performance, low-noise, low-dropout voltage regulator from Texas Instruments, designed to deliver a fixed output of 2.8 volts. This regulator is part of the LP2985 family, known for its exceptional stability and reliability, making it an ideal choice for sensitive RF and analog circuitry that requires a clean power supply.

Key Features

  • Output Voltage: Precisely regulated 2.8V output, suitable for a variety of applications in electronics.
  • Low Dropout: Its low dropout voltage (typically 280mV at full load) ensures efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5% over temperature, line, and load variations.
  • Low Noise: Designed for noise-sensitive applications, offering low output noise of 30µVRMS (10Hz to 100kHz).
  • Current Limit Protection: Features built-in current limit and thermal shutdown for protection against fault conditions.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 1µF, providing flexibility in design and reducing overall component cost.

Applications

The LP2985A-28DBVRG4 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • RF applications
  • High-precision analog circuits
  • Microcontroller or microprocessor power supplies
  • Consumer electronics

Package and Quality

This voltage regulator is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. It is also characterized for operation over an extended temperature range of -40°C to 125°C, ensuring reliable performance in a variety of environments. Texas Instruments is committed to high standards of quality and reliability, and the LP2985A-28DBVRG4 is no exception, meeting stringent industry requirements.

With its combination of features, the LP2985A-28DBVRG4 is a robust solution for designs requiring a stable and clean power supply. Its high accuracy, low noise, and protection features make it a go-to regulator for critical applications where performance cannot be compromised.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5075 $50.7500
245+ $0.4165 $102.0425
375+ $0.4034 $151.2750
515+ $0.3904 $201.0560
665+ $0.3774 $250.9710
890+ $0.3384 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess