EN
  • EN
  • DE

LP2985AIM5-135/NOPB

Part No LP2985AIM5-135/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.35V 150MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 1.35V
Voltage Dropout (Max) 0.58V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 95 µA
Current - Supply (Max) 2.5 mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LP2985
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP2985AIM5135NOPB,LP2985AIM5-135,*LP2985AIM5-135,LP2985AIM5-135TR-NDR,LP2985AIM5-135TR,LP2985AIM5-135CT-NDR,LP2985AIM5-135TR-ND,*LP2985AIM5-135/NOPB,LP2985AIM5-135/NOPBCT,LP2985AIM5-135CT,LP2985AIM5-135CT-ND,LP2985AIM5-135/NOPBTR
Standard Package 1,000
Win Source Part Number 1070532-LP2985AIM5-135/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5-135/NOPB CAD Model

Description

Product Overview: LP2985AIM5-135/NOPB

The LP2985AIM5-135/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage regulation while offering a significant improvement in terms of dropout voltage and quiescent current. This LDO is an ideal choice for battery-powered applications, as well as other systems where power efficiency is a priority.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.35V, which is suitable for a variety of low-voltage applications.
  • High Accuracy: With a tight output voltage tolerance, the LP2985AIM5-135/NOPB ensures consistent performance and reliable operation for sensitive electronic circuits.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the supply voltage is close to the output voltage, making it highly efficient for battery-operated devices.
  • Low Quiescent Current: The device features a very low quiescent current, which minimizes power consumption when in standby mode, thereby extending battery life in portable applications.
  • Thermal Shutdown and Current Limit: Built-in protection features include thermal shutdown and current limit, safeguarding the device and connected components from damage due to overheating or excessive current draw.
  • Small Package: The LP2985AIM5-135/NOPB comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The LP2985AIM5-135/NOPB is versatile and can be used in a variety of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Digital cameras and audio devices
  • Wireless LAN and Bluetooth® modules
  • GPS receivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2985AIM5-135/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance in even the most demanding applications. The device is also lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

In conclusion, the LP2985AIM5-135/NOPB from Texas Instruments stands out as a reliable and efficient solution for maintaining precise voltage regulation in a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess