EN
  • EN
  • DE
  • IT

LP2985IM5X-6.1/NOPB

Part No LP2985IM5X-6.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 6.1V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 6.1V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056294-LP2985IM5X-6.1/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2985IM5X-6.1/NOPB CAD Model

Description

Product Overview: LP2985IM5X-6.1/NOPB

The LP2985IM5X-6.1/NOPB is a high-performance, low-noise, low-dropout voltage regulator from Texas Instruments, designed to deliver a fixed output of 6.1 volts. Ideal for battery-powered applications, this regulator offers a stable and reliable power supply with an impressive dropout voltage of just 280 mV at full load. The compact SOT-23 package makes it suitable for space-constrained applications.

Key Features

  • Stable Output: The LP2985IM5X-6.1/NOPB provides a steady 6.1V output, ensuring consistent performance for sensitive electronic devices.
  • Low Dropout Voltage: With a dropout voltage of only 280 mV at 150 mA load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: It features a low output noise of 30 µVRMS, making it suitable for RF and precision analog circuits.
  • High Accuracy: Output voltage accuracy is maintained within ±1.5%, contributing to the overall reliability of the system it powers.
  • Power-Saving: The device includes a shutdown feature that reduces the supply current to less than 1 µA, maximizing battery life in portable applications.
  • Overcurrent and Thermal Protection: Built-in safety features protect the device from damage due to excessive current or overheating.
  • Regulated Output with No External Components: The LP2985IM5X-6.1/NOPB is stable with output capacitors as low as 1 µF, reducing additional component requirements.

Applications

The LP2985IM5X-6.1/NOPB is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Laptop, Notebook, and Palmtop Computers
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers

Quality and Reliability

As with all Texas Instruments products, the LP2985IM5X-6.1/NOPB is manufactured to the highest quality standards. It is available in a lead-free, RoHS-compliant package, ensuring environmental friendliness and compliance with global regulations. Texas Instruments' commitment to quality makes this voltage regulator a reliable choice for your power management needs.

You May Also Be Interested in

Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3010 $58.5450
105+ $1.0676 $112.0980
165+ $1.0342 $170.6430
225+ $1.0008 $225.1800
290+ $0.9675 $280.5750
390+ $0.8673 $338.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess