EN
  • EN
  • DE

LP2987ILD-3.3

Part No LP2987ILD-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (4x4)
Family Name LP2987
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP2987ILD-3.3DKR, LP2987ILD-3.3TR, LP2987ILD-3.3CT, LP2987ILD33
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877893-LP2987ILD-3.3
Ultra Librarian 3D Model Ultra Librarian LP2987ILD-3.3 CAD Model

Description

Product Overview: LP2987ILD-3.3

The LP2987ILD-3.3 is a robust, high-performance low-dropout regulator (LDO) from Texas Instruments, engineered to maintain precision voltage control in a variety of applications. This LDO is designed to deliver up to 200mA of continuous output current with an input voltage range from 2.5V to 16V, making it an excellent choice for portable and battery-powered devices where energy efficiency is paramount.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Output Current: Capable of delivering 200mA of continuous current.
  • Low Dropout: Minimal voltage drop across the regulator, ensuring efficient operation even at low input voltages.
  • Stable with Low-ESR Output Capacitors: Compatible with a wide variety of capacitors, reducing the need for specific types and values, which simplifies design and lowers overall system costs.
  • Thermal Protection: Integrated thermal shutdown feature to protect the device from overheating.
  • Overcurrent Protection: Built-in current limit to safeguard the regulator and the load from excessive current draw.
  • Low Noise: Provides a clean power supply, crucial for sensitive analog and RF circuitry.
  • Small Footprint: Available in a space-saving micro SMD package, ideal for compact designs.

Applications

The LP2987ILD-3.3 is versatile enough to be used in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable media players
  • Handheld instrumentation
  • Mobile phones and PDAs
  • Wireless LAN and Bluetooth® modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2987ILD-3.3 is no exception. It is produced with the highest standards in the industry, ensuring reliability and performance across a wide range of environmental conditions.

Support and Resources

For additional information, technical support, and resources, customers can access a wealth of documentation including datasheets, application notes, and design resources on the Texas Instruments website. TI also provides customer support through its community forums and technical support channels.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3334 $52.0008
29+ $3.5556 $103.1124
44+ $3.4445 $151.5580
60+ $3.3334 $200.0040
78+ $3.2223 $251.3394
104+ $2.8889 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess