EN
  • EN
  • DE

LP2987ILD-5.0/NOPB

Part No LP2987ILD-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 200MA 8WSON  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.35V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 120 µA
Current - Supply (Max) 3.7 mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LP2987
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP2987ILD50NOPB,*LP2987ILD-5.0,LP2987ILD-5.0CT,LP2987ILD-5.0TR,LP2987ILD-5.0CT-ND,LP2987ILD-5.0/NOPBDKR,LP2987ILD-5.0TR-ND,LP2987ILD-5.0DKR-ND,LP2987ILD-5.0CT-NDR,LP2987ILD-5.0,LP2987ILD-5.0/NOPBCT,LP2987ILD-5.0TR-NDR,*LP2987ILD-5.0/NOPB,LP2987ILD-5.0/NOPBTR,LP2987ILD-5.0DKR-NDR,LP2987ILD-5.0DKR
Standard Package 1,000
Win Source Part Number 1070538-LP2987ILD-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2987ILD-5.0/NOPB CAD Model

Description

The LP2987ILD-5.0/NOPB, manufactured by Texas Instruments, is a high-performance, low-dropout (LDO) linear voltage regulator that offers a stable and reliable power supply solution for a wide range of applications. This precision device is designed to maintain a constant 5V output with an input voltage range from 5.5V to 16V, making it ideal for systems that require a fixed voltage rail.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, ideal for TTL and CMOS technologies.
  • High Accuracy: Output voltage accuracy is within ±1%, ensuring reliable and consistent performance.
  • Low Dropout: A low dropout voltage of typically 280mV at full load enhances efficiency and allows operation close to the input voltage.
  • Load Regulation: Excellent load regulation characteristics help maintain stable output even with varying loads.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the longevity of the device.
  • Current Limiting: Built-in current limit protection guards against excessive input currents and short-circuit conditions.
  • Noise Reduction: The device includes a noise bypass pin to reduce output noise, a critical feature for sensitive RF and precision analog applications.
  • Package: Supplied in a compact, 8-lead LLP package that is suitable for space-constrained applications.

Applications

The LP2987ILD-5.0/NOPB is versatile and can be used in various electronic circuits, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Quality and Environmental Compliance

The NOPB in the part number indicates that this product is lead-free and RoHS compliant, affirming Texas Instruments' commitment to environmental sustainability. The device is also characterized for operation from -40°C to +125°C, ensuring reliability across a broad range of temperature conditions.

With its combination of features, the LP2987ILD-5.0/NOPB is an excellent choice for designers seeking a robust, high-performance LDO voltage regulator for their power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess