The LP2987IMM-5.0 is a high-performance, low-dropout (LDO) linear voltage regulator produced by Texas Instruments, designed to deliver a fixed output of 5.0 volts. This regulator is capable of supplying an impressive 200 mA of continuous load current, making it an ideal choice for a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.
Key Features
- Output Voltage: Precisely regulated 5.0V output, which is essential for sensitive electronics that require a stable power supply.
- Load Current: Capable of delivering up to 200 mA, suitable for a variety of low-power applications.
- Low Dropout: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- High Accuracy: Output voltage accuracy is maintained within ±1%, which is critical for reliable device performance.
- Thermal Protection: Integrated thermal shutdown protection helps prevent damage from overheating, enhancing the regulator's reliability.
- Noise Reduction: The device includes a noise bypass pin for an optional capacitor to reduce output noise, a beneficial feature for sensitive RF and analog circuits.
Package and Compatibility
The LP2987IMM-5.0 comes in an 8-pin VSSOP (MSOP) package, which is compact and suitable for space-constrained applications. Its small footprint allows for efficient use of board space without compromising on performance. The regulator is also characterized by a wide operating temperature range, making it versatile for use in various environmental conditions.
Applications
This voltage regulator is widely used in a variety of applications, including:
- Battery-powered devices
- Portable consumer electronics
- Automotive electronics
- Microcontroller power supply
- Post-regulation for switching supplies
With its robust feature set and reliable performance, the LP2987IMM-5.0 from Texas Instruments stands out as a versatile power management solution for designers looking to optimize their electronic systems.